PCB mount solid state relay with 12V DC control voltage, 0.1A load current, and 48V DC maximum load voltage, featuring MOSFET output, 2500Vrms isolation, and maximum on-state voltage drop of 1.5V DC. Operates from -30°C to +80°C, weighs 4g, and supports zero-crossing switching. Package is designed for PCB mounting.
SSR, 9.6VDC-14.4VDC, 0.1A, TH; Contact Configuration:-; Load Current:100mA; Operating Voltage Max:58VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9096 |
| Product Name | Ssr, 9.6Vdc-14.4Vdc, 0.1A, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |