PCB mount solid state relay with a single-phase DC output, designed for PLC control applications. It operates with a control voltage of 24V DC and switches loads up to 4A at 24V DC using a MOSFET output. The relay has a dielectric strength of 2500Vrms, a maximum on-state resistance of 37mΩ, and a maximum turn-on and turn-off time of 300μs. It operates within an ambient temperature range of -30°C to +80°C and weighs approximately 4g. The device is mounted on a printed circuit board.
SOLID STATE RELAY, 19.2VDC-24VDC, TH; Contact Configuration:-; Load Current:4A; Operating Voltage Max:28VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Max:24VDCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 24AC9526 |
| Product Name | Solid State Relay, 19.2Vdc-24Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |