PCB mount solid state relay with AC output, rated for 2A load current and 280V AC maximum load voltage, designed for 5V DC control input with a range of 4V to 6V. Features zero-crossing switching, 2500V ACrms dielectric strength, and a standard footprint. Operating temperature range is -30°C to +80°C. Package is designed for through-hole mounting with solder terminals.
SOLID STATE RELAY, 4VDC-6VDC, 2A, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9093 |
| Product Name | Solid State Relay, 4Vdc-6Vdc, 2A, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |