PCB mount solid state relay with single-phase DC output, designed for control and isolation between low-voltage control signals and high-current DC loads. It has a 10A continuous load current rating and supports a load voltage range of up to 100VDC. The input control voltage range is 10-28V DC, with a minimum turn-on voltage of 10V DC and a maximum input current of 15mA. The output uses MOSFETs with a maximum on-state resistance of 3.6mΩ, and features opto-isolation with a dielectric strength of at least 2500Vrms. The device operates in ambient temperatures from -30°C to +80°C and weighs 20g.
SOLID STATE RELAY, 10VDC-28VDC, 10A, TH; Contact Configuration:-; Load Current:10A; Operating Voltage Max:100VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:0VDC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9089 |
| Product Name | Solid State Relay, 10Vdc-28Vdc, 10A, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |