PCB mount single-phase solid state relay with SCR output, designed for resistive, inductive, or capacitive loads, operating from 24-280V AC at 25A with a 4-32V DC control input. Features zero-crossing switching, built-in RC snubber, and a maximum surge current of 250A. Mounting style is through-hole with solder terminals. Dimensions are not specified, but weight is 50g. Operating temperature range is -30°C to +80°C, with storage temperature up to +100°C. Input/output dielectric strength is 4000Vrms. Max on-state voltage drop is 1.5Vrms at rated current.
SOLID STATE RELAY, 25A, 4-32VDC, TH; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9087 |
| Product Name | Solid State Relay, 25A, 4-32Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |