PCB mount solid state relay for single-phase AC output with a 5A load current, 4-15V DC control voltage, and random turn-on switching, capable of switching loads up to 240V AC. Features 4000VACrms input/output isolation, a maximum on-state voltage drop of 1.5Vrms, and a maximum off-state leakage current of 1.5mA. The relay supports a transient overvoltage of 600Vpk, has a minimum off-state dv/dt of 200V/μs, and operates within an ambient temperature range of -30°C to +80°C. It weighs 11.8g and is designed for industrial applications such as motor and lighting control.
SOLID STATE RELAY, 5A, 4-15VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:530VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9086 |
| Product Name | Solid State Relay, 5A, 4-15Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |