PCB mount solid state relay with a 5A load current rating and 24-280V AC load voltage range, designed for zero-crossing operation with a 4-32V DC control input. It features 4000VACrms opto-isolation, maximum on-state voltage drop of 1.5Vrms, and maximum off-state leakage current of 1.5mA. The device supports a minimum off-state dv/dt of 200V/μs, operates within -30°C to +80°C ambient temperature, and has a typical weight of 11.8g. The package is designed for PCB mounting.
SOLID STATE RELAY, 5A, 4-32VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9083 |
| Product Name | Solid State Relay, 5A, 4-32Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |