PCB mount solid state relay with 5A load current, 240V AC rating, and 4-15V DC control voltage, featuring random turn-on switching and 4000VACrms opto-isolation. It has a maximum on-state voltage drop of 1.5Vrms, maximum off-state leakage of 1.5mA, and can withstand a 200V/μs turn-off dv/dt. The device operates between -30°C and +80°C, with a storage range of -30°C to +100°C. Typical weight is 11.8g, and transient overvoltage rating is 600Vpk.
SOLID STATE RELAY, 4VDC-15VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9081 |
| Product Name | Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |