PCB-mount single-phase AC solid state relay with 5A load current capacity and zero-crossing switching, controlled by 4-15V DC. It supports load voltages up to 240V AC, with 4000V ACrms input/output isolation and a maximum on-state voltage drop of 1.5Vrms. The device withstands a 250A transient surge current for 10ms, has a minimum off-state dv/dt of 200V/µs, and operates within -30°C to +80°C ambient temperatures. Typical weight is 11.8g.
SOLID STATE RELAY, 4VDC-15VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9080 |
| Product Name | Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |