PCB mount solid state relay with a 5A load current rating, designed for AC switching between 24V and 280V, controlled by a 15V to 32V DC input with zero crossing turn-on. It provides 4000VACrms opto-isolation, a maximum on-state voltage drop of 1.5Vrms, and a maximum off-state leakage current of 1.5mA. The relay supports a maximum surge current of 200A for 10ms, a minimum off-state dv/dt of 200V/μs, and operates within an ambient temperature range of -30°C to +80°C. It weighs 11.8g and is mounted through-hole.
SOLID STATE RELAY, 15VDC-32VDC, TH; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9079 |
| Product Name | Solid State Relay, 15Vdc-32Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |