multicomp PRO Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration Multicomp Pro MC002243

Description
SOLID STATE RELAY, 4VDC-15VDC, TH; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
Description
SOLID STATE RELAY, 4VDC-15VDC, TH; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration Multicomp Pro - 48AC9078 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration Multicomp Pro
48AC9078
Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration Multicomp Pro 48AC9078
SOLID STATE RELAY, 4VDC-15VDC, TH; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

SOLID STATE RELAY, 4VDC-15VDC, TH; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9078
Product Name Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details