PCB mount solid state relay with 5V DC control voltage and 1A load current, rated for 3-60V DC operation. It features opto-isolation, dielectric strength of at least 2500V ACrms, maximum on-state voltage drop of 0.5V, and turn-on/off times of 1ms. It is designed for high-density PCB installations with a T-type footprint, operates from -30°C to +80°C, and weighs 3g.
SOLID STATE RELAY, 4VDC-6VDC, TH; Contact Configuration:-; Load Current:1A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9076 |
| Product Name | Solid State Relay, 4Vdc-6Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |