PCB mount solid state relay with zero crossing output, designed for industrial control of electromagnetic valves, motors, and incandescent lamps. It features opto-isolation, a TRIAC output, and operates with a 12V DC control voltage. The relay handles load currents from 0.1A to 2A at voltages between 24V AC and 280V AC, with a dielectric strength of 2500V ACrms. It has a T-type footprint, weighs 3g, and operates reliably between -30°C and +80°C. Maximum turn-on time is 10ms at zero crossing, with a maximum on-state voltage drop of 1.5Vrms and off-state leakage of 1.5mA at rated voltage.
SOLID STATE RELAY, 9.6VDC-14.4VDC, TH; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9074 |
| Product Name | Solid State Relay, 9.6Vdc-14.4Vdc, Th; Contact Configuration Multicomp Pro |
| Application Type | Latching |