multicomp PRO Enclosure, 4.27 X 8.66 X 1.77; Enclosure Type Multicomp MC002223

Description
ENCLOSURE, 4.27" X 8.66" X 1.77"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:220mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.27" X 8.66" X 1.77"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:220mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.27 X 8.66 X 1.77; Enclosure Type Multicomp - 47AC1511 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.27 X 8.66 X 1.77; Enclosure Type Multicomp
47AC1511
Enclosure, 4.27 X 8.66 X 1.77; Enclosure Type Multicomp 47AC1511
ENCLOSURE, 4.27" X 8.66" X 1.77"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:220mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 4.27" X 8.66" X 1.77"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:45mm; External Width - Metric:220mm; External Depth - Metric:108.5mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1511
Product Name Enclosure, 4.27 X 8.66 X 1.77; Enclosure Type Multicomp
Length 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details