multicomp PRO Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp MC002217

Description
ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:120mm; External Depth - Metric:63.5mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes
Description
ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:120mm; External Depth - Metric:63.5mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp - 47AC1505 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp
47AC1505
Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp 47AC1505
ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:120mm; External Depth - Metric:63.5mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:120mm; External Depth - Metric:63.5mm; IP Rating:-; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1505
Product Name Enclosure, Heat Sink, Alum, Black; Enclosure Type Multicomp
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details