multicomp PRO Enclosure, 1.57 X 2.5 X 1.18; Enclosure Type Multicomp MC002215

Description
ENCLOSURE, 1.57" X 2.5" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:63.5mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 1.57" X 2.5" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:63.5mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.57 X 2.5 X 1.18; Enclosure Type Multicomp - 47AC1503 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.57 X 2.5 X 1.18; Enclosure Type Multicomp
47AC1503
Enclosure, 1.57 X 2.5 X 1.18; Enclosure Type Multicomp 47AC1503
ENCLOSURE, 1.57" X 2.5" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:63.5mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.57" X 2.5" X 1.18"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30mm; External Width - Metric:63.5mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 47AC1503
Product Name Enclosure, 1.57 X 2.5 X 1.18; Enclosure Type Multicomp
Length 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details