multicomp PRO Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro MC002207

Description
ENCLOSURE, 6.99" X 3.5" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Silver, TransparentRoHS Compliant: Yes
Description
ENCLOSURE, 6.99" X 3.5" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Silver, TransparentRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro - 57AC8367 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro
57AC8367
Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro 57AC8367
ENCLOSURE, 6.99" X 3.5" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Silver, TransparentRoHS Compliant: Yes

ENCLOSURE, 6.99" X 3.5" X 2.41"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:61.1mm; External Width - Metric:89mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Silver, TransparentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8367
Product Name Enclosure, 6.99 X 3.5 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
TK Series Enclosures - 127-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers