multicomp PRO Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro MC002206

Description
ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro - 57AC7095 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro
57AC7095
Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro 57AC7095
ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 5.77" X 8.23" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:209mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7095
Product Name Enclosure, 5.77 X 8.23 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details