multicomp PRO Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro MC002205

Description
ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro - 57AC7094 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro
57AC7094
Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro 57AC7094
ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7094
Product Name Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2111 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 3.36 inch (85.3 mm)
View Details