multicomp PRO Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro MC002181

Description
ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Silver, Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Silver, Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro - 57AC8354 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro
57AC8354
Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro 57AC8354
ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Silver, Transparent RoHS Compliant: Yes

ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Silver, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8354
Product Name Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0163 - Newark, An Avnet Company
Specs
Length 2.38 inch (60.5 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details