multicomp PRO Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro MC002178

Description
ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro - 57AC7080 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro
57AC7080
Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro 57AC7080
ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 6.99" X 5.08" X 2.41"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61.1mm; External Width - Metric:129mm; External Depth - Metric:177.6mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7080
Product Name Enclosure, 6.99 X 5.08 X 2.41; Enclosure Type Multicomp Pro
Length 2.41 inch (61.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418FG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers