multicomp PRO Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro MC002169

Description
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro - 57AC7075 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro
57AC7075
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro 57AC7075
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7075
Product Name Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
IP68 High Performance Waterproof Junction Box - WG-J Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details