multicomp PRO Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro MC002167

Description
ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro - 57AC8348 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro
57AC8348
Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro 57AC8348
ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, 5.77" X 6.65" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:169mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8348
Product Name Enclosure, 5.77 X 6.65 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers