multicomp PRO Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro MC002165

Description
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro - 57AC8346 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro
57AC8346
Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro 57AC8346
ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, 5.77" X 3.5" X 1.64"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:41.6mm; External Width - Metric:89mm; External Depth - Metric:146.6mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8346
Product Name Enclosure, 5.77 X 3.5 X 1.64; Enclosure Type Multicomp Pro
Length 1.64 inch (41.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details