multicomp PRO Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro MC002160

Description
ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro - 57AC8344 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro
57AC8344
Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro 57AC8344
ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, 4.53" X 4.69" X 2.03"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:51.6mm; External Width - Metric:119mm; External Depth - Metric:115.1mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8344
Product Name Enclosure, 4.53 X 4.69 X 2.03; Enclosure Type Multicomp Pro
Length 2.03 inch (51.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details