multicomp PRO Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro MC002156

Description
ENCLOSURE, 4.48" X 2.72" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, 4.48" X 2.72" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro - 57AC7069 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro
57AC7069
Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro 57AC7069
ENCLOSURE, 4.48" X 2.72" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 4.48" X 2.72" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:69mm; External Depth - Metric:113.7mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7069
Product Name Enclosure, 4.48 X 2.72 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details