multicomp PRO Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro MC002150

Description
ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro - 57AC7066 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro
57AC7066
Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro 57AC7066
ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC7066
Product Name Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details