multicomp PRO Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro MC002147

Description
ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes
Description
ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro - 57AC8337 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro
57AC8337
Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro 57AC8337
ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, 2.7" X 1.93" X 1.39"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.2mm; External Width - Metric:49mm; External Depth - Metric:68.7mm; IP Rating:-; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 57AC8337
Product Name Enclosure, 2.7 X 1.93 X 1.39; Enclosure Type Multicomp Pro
Length 1.39 inch (35.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details