MULTICOMP PRO
MC0021465 -- PLASTIC 120MM FAN GUARD MULTICOMP PRO
multicomp PRO
Plastic 120Mm Fan Guard Multicomp Pro
MC0021465
Description
PLASTIC 120MM FAN GUARD
Description
PLASTIC 120MM FAN GUARD
Suppliers
Plastic 120Mm Fan Guard Multicomp Pro
44AC4220
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
44AC4220 |
|
Product Name
|
Plastic 120Mm Fan Guard Multicomp Pro |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
46 to 50 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details