multicomp PRO Terminal, Ground Lug, M6, Pk100; Stud Size Imperial Multicomp Pro MC002137

Description
TERMINAL, GROUND LUG, M6, PK100; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, M6, PK100; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, M6, Pk100; Stud Size Imperial Multicomp Pro - 49AC3987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, M6, Pk100; Stud Size Imperial Multicomp Pro
49AC3987
Terminal, Ground Lug, M6, Pk100; Stud Size Imperial Multicomp Pro 49AC3987
TERMINAL, GROUND LUG, M6, PK100; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TERMINAL, GROUND LUG, M6, PK100; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 49AC3987
Product Name Terminal, Ground Lug, M6, Pk100; Stud Size Imperial Multicomp Pro
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details