multicomp PRO Terminal, Ground Lug, M5, Pk100; Stud Size Imperial Multicomp Pro MC002136

Description
TERMINAL, GROUND LUG, M5, PK100; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, M5, PK100; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, M5, Pk100; Stud Size Imperial Multicomp Pro - 49AC3986 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, M5, Pk100; Stud Size Imperial Multicomp Pro
49AC3986
Terminal, Ground Lug, M5, Pk100; Stud Size Imperial Multicomp Pro 49AC3986
TERMINAL, GROUND LUG, M5, PK100; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TERMINAL, GROUND LUG, M5, PK100; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 49AC3986
Product Name Terminal, Ground Lug, M5, Pk100; Stud Size Imperial Multicomp Pro
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details