multicomp PRO Terminal, Ground Lug, M3.5, Pk100; Stud Size Imperial Multicomp Pro MC002134

Description
TERMINAL, GROUND LUG, M3.5, PK100; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, M3.5, PK100; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, M3.5, Pk100; Stud Size Imperial Multicomp Pro - 49AC3984 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, M3.5, Pk100; Stud Size Imperial Multicomp Pro
49AC3984
Terminal, Ground Lug, M3.5, Pk100; Stud Size Imperial Multicomp Pro 49AC3984
TERMINAL, GROUND LUG, M3.5, PK100; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TERMINAL, GROUND LUG, M3.5, PK100; Stud Size - Imperial:#6; Stud Size - Metric:M3.5; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 49AC3984
Product Name Terminal, Ground Lug, M3.5, Pk100; Stud Size Imperial Multicomp Pro
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details