multicomp PRO Terminal, Ground Lug, #5, Brass; Stud Size Imperial Multicomp Pro MC002133

Description
TERMINAL, GROUND LUG, #5, BRASS; Stud Size - Imperial:#5; Stud Size - Metric:M3; Terminal Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, #5, BRASS; Stud Size - Imperial:#5; Stud Size - Metric:M3; Terminal Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, #5, Brass; Stud Size Imperial Multicomp Pro - 49AC3983 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, #5, Brass; Stud Size Imperial Multicomp Pro
49AC3983
Terminal, Ground Lug, #5, Brass; Stud Size Imperial Multicomp Pro 49AC3983
TERMINAL, GROUND LUG, #5, BRASS; Stud Size - Imperial:#5; Stud Size - Metric:M3; Terminal Material:Brass; Product Range:- RoHS Compliant: Yes

TERMINAL, GROUND LUG, #5, BRASS; Stud Size - Imperial:#5; Stud Size - Metric:M3; Terminal Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 49AC3983
Product Name Terminal, Ground Lug, #5, Brass; Stud Size Imperial Multicomp Pro
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Ring Terminals - 1788657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details