multicomp PRO Terminal, Ground Lug, M2, Pk100; Stud Size Imperial Multicomp Pro MC002132

Description
TERMINAL, GROUND LUG, M2, PK100; Stud Size - Imperial:#2; Stud Size - Metric:M2; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, GROUND LUG, M2, PK100; Stud Size - Imperial:#2; Stud Size - Metric:M2; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, M2, Pk100; Stud Size Imperial Multicomp Pro - 49AC3982 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, M2, Pk100; Stud Size Imperial Multicomp Pro
49AC3982
Terminal, Ground Lug, M2, Pk100; Stud Size Imperial Multicomp Pro 49AC3982
TERMINAL, GROUND LUG, M2, PK100; Stud Size - Imperial:#2; Stud Size - Metric:M2; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TERMINAL, GROUND LUG, M2, PK100; Stud Size - Imperial:#2; Stud Size - Metric:M2; Terminal Material:Brass; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 49AC3982
Product Name Terminal, Ground Lug, M2, Pk100; Stud Size Imperial Multicomp Pro
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1788599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details