RF COAXIAL, BNC JACK, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Bronze; Contact Plating:Gold Plated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 51AC2046 |
| Product Name | Rf Coaxial, Bnc Jack, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | BNC |