multicomp PRO Rf Coaxial, N Jack, 50 Ohm, Panel; Connector Type Multicomp Pro MC002128

Description
RF COAXIAL, N JACK, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Bronze; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, N JACK, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Bronze; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, N Jack, 50 Ohm, Panel; Connector Type Multicomp Pro - 51AC2043 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N Jack, 50 Ohm, Panel; Connector Type Multicomp Pro
51AC2043
Rf Coaxial, N Jack, 50 Ohm, Panel; Connector Type Multicomp Pro 51AC2043
RF COAXIAL, N JACK, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Bronze; Contact Plating:Gold Plated RoHS Compliant: Yes

RF COAXIAL, N JACK, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Bronze; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 51AC2043
Product Name Rf Coaxial, N Jack, 50 Ohm, Panel; Connector Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060183-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 10.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1937975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FG-T50P-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details