RF COAX CONN, 7/16, JACK, 50 OHM, PANEL; Connector Type:7/16 Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Bronze; Frequency Max:7.5GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 51AC2042 |
| Product Name | Rf Coax Conn, 7/16, Jack, 50 Ohm, Panel; Connector Type Multicomp Pro |
| Gender | Female / Jack |