RF COAX CONN, SMA, R/A PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 51AC2039 |
| Product Name | Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro |
| Connector Type | SMA |