RF COAXIAL, N JACK, 50 OHM, PANEL; Connector Type:N Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 51AC2038 |
| Product Name | Rf Coaxial, N Jack, 50 Ohm, Panel; Connector Type Multicomp Pro |
| Gender | Female / Jack |