multicomp PRO Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MC002122

Description
RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 51AC2037 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
51AC2037
Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 51AC2037
RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 51AC2037
Product Name Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 3.000 GHz
View Details
Coax Connectors - 1052184-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Cable Connectors - NCS-MRCB-R1000-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type QMA
Geometry Right Angle
Frequency 0.000 to 12.400 GHz
View Details