RF COAXIAL, TNC JACK, R/A, 50 OHM, PANEL; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Bronze; Contact Plating:Gold RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 51AC2035 |
| Product Name | Rf Coaxial, Tnc Jack, R/a, 50 Ohm, Panel; Connector Type Multicomp Pro |
| Connector Type | TNC |