RF ADAPTER, N JACK-SMA JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 51AC2034 |
| Product Name | Rf Adapter, N Jack-Sma Jack, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | SMA |