The RF Coaxial Connector, N Plug, 50 Ohm, is designed for use with 7/8,Äù cable and features a screw-type coupling for a reliable connection. It operates within a frequency range of 0-11 GHz and has an impedance of 50 Ohms. The connector supports a maximum working voltage of 1000V and boasts an insulation resistance of at least 5000 MΩ. It can withstand a dielectric voltage of 1500V and has been tested for 48 hours in a salt spray environment, indicating its durability in harsh conditions. The connector body is made of brass with nickel plating, while the center contact is gold-plated brass, ensuring good conductivity. This product is suitable for applications requiring robust RF connections.
RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 51AC2033 |
| Product Name | Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Gender | Male / Plug |