multicomp PRO Cable Assy, Sma Plug-Free End, 140Mm; Connector To Connector Multicomp Pro MC002117

Description
CABLE ASSY, SMA PLUG-FREE END, 140MM; Connector to Connector:SMA Plug to Free End; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA PLUG-FREE END, 140MM; Connector to Connector:SMA Plug to Free End; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Plug-Free End, 140Mm; Connector To Connector Multicomp Pro - 51AC2032 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Free End, 140Mm; Connector To Connector Multicomp Pro
51AC2032
Cable Assy, Sma Plug-Free End, 140Mm; Connector To Connector Multicomp Pro 51AC2032
CABLE ASSY, SMA PLUG-FREE END, 140MM; Connector to Connector:SMA Plug to Free End; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-FREE END, 140MM; Connector to Connector:SMA Plug to Free End; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AC2032
Product Name Cable Assy, Sma Plug-Free End, 140Mm; Connector To Connector Multicomp Pro
Cable Length 0.4593 ft (1.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1408008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details