multicomp PRO Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector Type Multicomp Pro MC002116

Description
RF COAXIAL, MCX PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
RF COAXIAL, MCX PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector Type Multicomp Pro - 51AC2031 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
51AC2031
Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector Type Multicomp Pro 51AC2031
RF COAXIAL, MCX PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

RF COAXIAL, MCX PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 51AC2031
Product Name Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector Type Multicomp Pro
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To SMA Female RF Adapter - ET-BFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1766965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers