multicomp PRO Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector To Connector Multicomp Pro MC002114

Description
RF COAXIAL, MCX PLUG, 50 OHM, CABLE; Connector to Connector:MCX Plug to Free End; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Colour:Brown; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
RF COAXIAL, MCX PLUG, 50 OHM, CABLE; Connector to Connector:MCX Plug to Free End; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Colour:Brown; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Coaxial MCX Plug Cable Assembly features a 0.9m RG174 coaxial cable with a straight MCX plug on one end and an open end on the other. It is designed for applications requiring a compact and lightweight solution, offering high reliability and performance. The cable has an impedance of 50Ω and operates effectively within a frequency range of 0-6GHz. Key specifications include a maximum working voltage of 250V, insulation resistance of ,â 1000MΩ, and a dielectric withstanding voltage of 750V. The connectors are constructed from brass with gold plating, and the insulator is made of PTFE. The cable is suitable for environments where space is limited, making it a practical choice for various RF applications.

Datasheet Summary
Powered by GS/AI

The RF Coaxial MCX Plug Cable Assembly features a 0.9m RG174 coaxial cable with a straight MCX plug on one end and an open end on the other. It is designed for applications requiring a compact and lightweight solution, offering high reliability and performance. The cable has an impedance of 50Ω and operates effectively within a frequency range of 0-6GHz. Key specifications include a maximum working voltage of 250V, insulation resistance of ,â 1000MΩ, and a dielectric withstanding voltage of 750V. The connectors are constructed from brass with gold plating, and the insulator is made of PTFE. The cable is suitable for environments where space is limited, making it a practical choice for various RF applications.

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector To Connector Multicomp Pro - 51AC2029 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector To Connector Multicomp Pro
51AC2029
Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector To Connector Multicomp Pro 51AC2029
RF COAXIAL, MCX PLUG, 50 OHM, CABLE; Connector to Connector:MCX Plug to Free End; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Colour:Brown; Product Range:-; SVHC:No RoHS Compliant: Yes

RF COAXIAL, MCX PLUG, 50 OHM, CABLE; Connector to Connector:MCX Plug to Free End; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2.95ft; Cable Length - Metric:900mm; Jacket Colour:Brown; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AC2029
Product Name Rf Coaxial, Mcx Plug, 50 Ohm, Cable; Connector To Connector Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details