multicomp PRO Axial Fan, 50Mm, 12Vdc, 10.43Cfm; Supply Voltage Vdc Multicomp Pro MC002111

Description
AXIAL FAN, 50MM, 12VDC, 10.43CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:11mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.43CFM; Noise Rating:28.44dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 12VDC, 10.43CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:11mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.43CFM; Noise Rating:28.44dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 12Vdc, 10.43Cfm; Supply Voltage Vdc Multicomp Pro - 45AC5494 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 10.43Cfm; Supply Voltage Vdc Multicomp Pro
45AC5494
Axial Fan, 50Mm, 12Vdc, 10.43Cfm; Supply Voltage Vdc Multicomp Pro 45AC5494
AXIAL FAN, 50MM, 12VDC, 10.43CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:11mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.43CFM; Noise Rating:28.44dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 10.43CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:11mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.43CFM; Noise Rating:28.44dBA; Power Rating:720mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45AC5494
Product Name Axial Fan, 50Mm, 12Vdc, 10.43Cfm; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.43 SCFM (17.73 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details