multicomp PRO Axial Fan, 80Mm, 12Vdc, 38.6Cfm; Supply Voltage Vdc Multicomp Pro MC002110

Description
AXIAL FAN, 80MM, 12VDC, 38.6CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:38.6CFM; Noise Rating:33.03dBA; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 38.6CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:38.6CFM; Noise Rating:33.03dBA; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 38.6Cfm; Supply Voltage Vdc Multicomp Pro - 45AC5493 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 38.6Cfm; Supply Voltage Vdc Multicomp Pro
45AC5493
Axial Fan, 80Mm, 12Vdc, 38.6Cfm; Supply Voltage Vdc Multicomp Pro 45AC5493
AXIAL FAN, 80MM, 12VDC, 38.6CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:38.6CFM; Noise Rating:33.03dBA; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 38.6CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:38.6CFM; Noise Rating:33.03dBA; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45AC5493
Product Name Axial Fan, 80Mm, 12Vdc, 38.6Cfm; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38.6 SCFM (65.61 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details