multicomp PRO Axial Fan, 60Mm, 12Vdc, 18.84Cfm; Supply Voltage Vdc Multicomp Pro MC002109

Description
AXIAL FAN, 60MM, 12VDC, 18.84CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:-; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:18.84CFM; Noise Rating:33.05dBA; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 18.84CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:-; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:18.84CFM; Noise Rating:33.05dBA; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 18.84Cfm; Supply Voltage Vdc Multicomp Pro - 45AC5492 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 18.84Cfm; Supply Voltage Vdc Multicomp Pro
45AC5492
Axial Fan, 60Mm, 12Vdc, 18.84Cfm; Supply Voltage Vdc Multicomp Pro 45AC5492
AXIAL FAN, 60MM, 12VDC, 18.84CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:-; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:18.84CFM; Noise Rating:33.05dBA; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 18.84CFM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:-; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:18.84CFM; Noise Rating:33.05dBA; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45AC5492
Product Name Axial Fan, 60Mm, 12Vdc, 18.84Cfm; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.84 SCFM (32.02 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater, 13W, Ac/dc 30-60 V, 60Mm, Cable 360Mm Stego - 27T2319 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 285529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 171 SCFM (290 m³/hr)
Blower/Fan Type Axial Fan
View Details
Nominal Rated Voltage Ac Finder - 92X8691 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details