multicomp PRO Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro MC002107

Description
AXIAL FAN, 40MM, 12VDC, 5.2CFM, 27.08DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:5.2CFM; Noise Rating:27.08dBA; Power Rating:720mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 5.2CFM, 27.08DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:5.2CFM; Noise Rating:27.08dBA; Power Rating:720mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro - 45AC5490 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro
45AC5490
Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro 45AC5490
AXIAL FAN, 40MM, 12VDC, 5.2CFM, 27.08DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:5.2CFM; Noise Rating:27.08dBA; Power Rating:720mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 5.2CFM, 27.08DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10.5mm; Bearing Type:Hydro Wave Bearing; Air Flow - CFM:5.2CFM; Noise Rating:27.08dBA; Power Rating:720mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 45AC5490
Product Name Axial Fan, 40Mm, 12Vdc, 5.2Cfm, 27.08Dba; Supply Voltage Vdc Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.2 SCFM (8.84 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details